N-Channel 30V 21A (Ta), 160A (Tc) 160W (Tc) Surface Mount TO-252AA
MOSFETs 30V N-Channel PowerTrench Product overview: FDD8870 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8870 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066947-FDD8870
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 21A (Ta), 160A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 118nC @ 10V
Max Input Capacitance: 5160pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.9 mOhm @ 35A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MOSFET, N CHANNEL, 30V, 0.0032OHM, 160A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:160A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:160W RoHS Compliant: Yes
MOSFET N-CH 30V 21A/160A TO252AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD8870FSTR-ND | 2088-FDD8870 | 066947-FDD8870 | 8090950P | 8090950 | 84W8854 | FDD8870 | FDD8870 |
| Product Name | Single FETs, MOSFETs | N-Channel 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8870 | MOSFETs | MOSFETs | Mosfet, N Channel, 30V, 0.0032Ohm, 160A, To-252Aa-3; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | SOT3; TO-252 (DPAK); TO-252AA | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||
| PD | 160 milliwatts | 160000 milliwatts | 160000 milliwatts | |||||
| Packing Method | Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |