onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDD86581-F085

Description
Win Source Part Number: 980875-FDD86581-F085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48.4W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 880 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD86581-F085-ND,FDD 86581_F085-ND,FDD865 81_F085,FDD86581-F08 5OSDKR,FDD86581-F085 OSCT,FDD86581-F085OS TR Base Product Number: FDD86581 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 980875-FDD86581-F085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48.4W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 880 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD86581-F085-ND,FDD 86581_F085-ND,FDD865 81_F085,FDD86581-F08 5OSDKR,FDD86581-F085 OSCT,FDD86581-F085OS TR Base Product Number: FDD86581 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 980875-FDD86581-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
980875-FDD86581-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 980875-FDD86581-F085
Win Source Part Number: 980875-FDD86581-F085 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 15mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 48.4W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252) Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 880 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD86581-F085-ND,FDD 86581_F085-ND,FDD865 81_F085,FDD86581-F08 5OSDKR,FDD86581-F085 OSCT,FDD86581-F085OS TR Base Product Number: FDD86581 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 980875-FDD86581-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 15mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 48.4W (Tj)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252)
Gate Charge (Qg) (Max) @ Vgs: 19 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 880 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDD86581-F085-ND,FDD86581_F085-ND,FDD86581_F085,FDD86581-F085OSDKR,FDD86581-F085OSCT,FDD86581-F085OSTR
Base Product Number: FDD86581
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
60V MOSFET Transistor
2088-FDD86581-F085
60V MOSFET Transistor 2088-FDD86581-F085
MOSFETs 60V NChnl Power Trench MOSFET Product overview: FDD86581-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86581-F085 can be used for catalog matching and distributor lookup.

MOSFETs 60V NChnl Power Trench MOSFET Product overview: FDD86581-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86581-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD86581-F085OSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86581-F085OSCT-ND
Single FETs, MOSFETs FDD86581-F085OSCT-ND
N-Channel 60V 25A (Tc) 48.4W (Tj) Surface Mount D-PAK (TO-252)

N-Channel 60V 25A (Tc) 48.4W (Tj) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - FDD86581-F085OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86581-F085OSTR-ND
Single FETs, MOSFETs FDD86581-F085OSTR-ND
N-Channel 60V 25A (Tc) 48.4W (Tj) Surface Mount D-PAK (TO-252)

N-Channel 60V 25A (Tc) 48.4W (Tj) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V NChnl Power Trench MOSFET

MOSFET 60V NChnl Power Trench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD86581-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD86581-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD86581-F085
MOSFET N-CH 60V 25A DPAK

MOSFET N-CH 60V 25A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 980875-FDD86581-F085 2088-FDD86581-F085 FDD86581-F085OSCT-ND FDD86581-F085 FDD86581-F085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 60V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 48400 milliwatts 48.4 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK) Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details