Win Source Part Number: 1024532-FDD86381-F08
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 48.4W (Tj)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 21 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 866 pF @ 40 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDD86381-F085CT,FDD8
Base Product Number: FDD86381
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFETs 80/20V 25A N-chnl PowerTrench MOSFET Product overview: FDD86381-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 25A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86381-F085 can be used for catalog matching and distributor lookup.
N-Channel 80V 25A (Tc) 48.4W (Tj) Surface Mount TO-252AA
N-Channel 80V 25A (Tc) 48.4W (Tj) Surface Mount TO-252AA
N-Channel 80V 25A (Tc) 48.4W (Tj) Surface Mount TO-252AA
MOSFET N-CH 80V 25A DPAK
MOSFET 80/20V 1000A N-chnl PowerTrench MOSFET
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1024532-FDD86381-F085 | 2088-FDD86381-F085 | FDD86381-F085DKR-ND | FDD86381-F085 | FDD86381-F085 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 20V 25A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 48400 milliwatts | 48.4 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; TO-252 (DPAK) | Reel | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |