onsemi Single FETs, MOSFETs FDD86380-F085

Description
N-Channel 80V 50A (Tc) 75W (Tj) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 80V 50A (Tc) 75W (Tj) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD86380-F085DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86380-F085DKR-ND
Single FETs, MOSFETs FDD86380-F085DKR-ND
N-Channel 80V 50A (Tc) 75W (Tj) Surface Mount TO-252AA

N-Channel 80V 50A (Tc) 75W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86380-F085CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86380-F085CT-ND
Single FETs, MOSFETs FDD86380-F085CT-ND
N-Channel 80V 50A (Tc) 75W (Tj) Surface Mount TO-252AA

N-Channel 80V 50A (Tc) 75W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86380-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86380-F085TR-ND
Single FETs, MOSFETs FDD86380-F085TR-ND
N-Channel 80V 50A (Tc) 75W (Tj) Surface Mount TO-252AA

N-Channel 80V 50A (Tc) 75W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDD86380-F085
MOSFET Transistor 2088-FDD86380-F085
MOSFETs MV780/20V1000AMOSFET N-channelPowerTrench Product overview: FDD86380-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86380-F085 can be used for catalog matching and distributor lookup.

MOSFETs MV780/20V1000AMOSFET N-channelPowerTrench Product overview: FDD86380-F085 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86380-F085 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86380-F085 - 919001-FDD86380-F085 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86380-F085
919001-FDD86380-F085
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86380-F085 919001-FDD86380-F085
Manufacturer: ON Semiconductor Win Source Part Number: 919001-FDD86380-F085 Series: Automotive, AEC-Q101, PowerTrench® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 50A (Tc) 75W (Tj) Surface Mount TO-252AA Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Family Name: FDD86380 Categories: Discrete Semiconductor Products Case / Package: TO-252AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FDD86380_F085TR-ND, FDD86380-F085CT, FDD86380_F085CT, FDD86380_F085CT-ND, FDD86380-F085DKR, FDD86380_F085DKR-ND, FDD86380-F085TR, FDD86380_F085TR, FDD86380_F085DKR, FDD86380_F085

Manufacturer: ON Semiconductor
Win Source Part Number: 919001-FDD86380-F085
Series: Automotive, AEC-Q101, PowerTrench®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 50A (Tc) 75W (Tj) Surface Mount TO-252AA
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: FDD86380
Categories: Discrete Semiconductor Products
Case / Package: TO-252AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDD86380_F085TR-ND, FDD86380-F085CT, FDD86380_F085CT, FDD86380_F085CT-ND, FDD86380-F085DKR, FDD86380_F085DKR-ND, FDD86380-F085TR, FDD86380_F085TR, FDD86380_F085DKR, FDD86380_F085

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MV780/20V1000AMOSFET N-channelPowerTrench

MOSFET MV780/20V1000AMOSFET N-channelPowerTrench

Buy Now Datasheet
Single FETs, MOSFETs - FDD86380-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD86380-F085
Single FETs, MOSFETs FDD86380-F085
MOSFET N-CH 80V 50A DPAK

MOSFET N-CH 80V 50A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD86380-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD86380-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD86380-F085
MOSFET N-CH 80V 50A DPAK

MOSFET N-CH 80V 50A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD86380-F085DKR-ND 2088-FDD86380-F085 919001-FDD86380-F085 FDD86380-F085 FDD86380-F085 FDD86380-F085
Product Name Single FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86380-F085 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel SOT3; TO-252 (DPAK); TO-252AA TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
PD 75 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data