onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86250 FDD86250

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038121-FDD86250 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 132W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 8A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 2110pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038121-FDD86250 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 132W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 8A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 2110pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86250 - 1038121-FDD86250 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86250
1038121-FDD86250
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86250 1038121-FDD86250
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038121-FDD86250 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 132W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 8A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 33nC @ 10V Max Input Capacitance: 2110pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038121-FDD86250
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 132W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 8A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 33nC @ 10V
Max Input Capacitance: 2110pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 150V MOSFET Transistor
2088-FDD86250
N-Channel 150V MOSFET Transistor 2088-FDD86250
MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDD86250 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86250 can be used for catalog matching and distributor lookup.

MOSFETs 150V N-Channel PowerTrench MOSFET Product overview: FDD86250 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86250 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDD86250TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86250TR-ND
Single FETs, MOSFETs FDD86250TR-ND
N-Channel 150V 8A (Ta), 50A (Tc) 3.1W (Ta), 132W (Tc) Surface Mount TO-252AA

N-Channel 150V 8A (Ta), 50A (Tc) 3.1W (Ta), 132W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86250CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86250CT-ND
Single FETs, MOSFETs FDD86250CT-ND
N-Channel 150V 8A (Ta), 50A (Tc) 3.1W (Ta), 132W (Tc) Surface Mount TO-252AA

N-Channel 150V 8A (Ta), 50A (Tc) 3.1W (Ta), 132W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86250DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86250DKR-ND
Single FETs, MOSFETs FDD86250DKR-ND
N-Channel 150V 8A (Ta), 50A (Tc) 3.1W (Ta), 132W (Tc) Surface Mount TO-252AA

N-Channel 150V 8A (Ta), 50A (Tc) 3.1W (Ta), 132W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 7599484 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599484
MOSFETs 7599484
MOSFET N-Channel 150V 8A DPAK

MOSFET N-Channel 150V 8A DPAK

Supplier's Site
MOSFETs - 7599484P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599484P
MOSFETs 7599484P
MOSFET N-Channel 150V 8A DPAK

MOSFET N-Channel 150V 8A DPAK

Supplier's Site
MOSFETs - 1661704 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661704
MOSFETs 1661704
MOSFET N-Channel 150V 8A DPAK

MOSFET N-Channel 150V 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDD86250
MOSFET FDD86250
MOSFET 150V N-Channel PowerTrench MOSFET

MOSFET 150V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - FDD86250 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD86250
Single FETs, MOSFETs FDD86250
MOSFET N-CH 150V 8A/50A DPAK

MOSFET N-CH 150V 8A/50A DPAK

Supplier's Site Datasheet
Mosfet, N Channel, 150V, 50A, To-252; Channel Type Onsemi - 88T3250 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 150V, 50A, To-252; Channel Type Onsemi
88T3250
Mosfet, N Channel, 150V, 50A, To-252; Channel Type Onsemi 88T3250
MOSFET, N CHANNEL, 150V, 50A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

MOSFET, N CHANNEL, 150V, 50A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.9V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDD86250
Triode/MOS Tube/Transistor >> MOSFETs FDD86250
150V 22mΩ@10V,8A 4V@250uA N Channel TO-252 MOSFETs ROHS

150V 22mΩ@10V,8A 4V@250uA N Channel TO-252 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD86250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD86250
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD86250
MOSFET N-CH 150V 8A/50A DPAK

MOSFET N-CH 150V 8A/50A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1038121-FDD86250 2088-FDD86250 FDD86250TR-ND 7599484 7599484P FDD86250 FDD86250 88T3250 FDD86250 FDD86250
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86250 N-Channel 150V MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N Channel, 150V, 50A, To-252; Channel Type Onsemi Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 150 volts 150 volts 150 volts
PD 3100 to 132000 milliwatts 132 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-PAK (TO-252AA) Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers