onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FDD86250-F085

Description
Win Source Part Number: 1278221-FDD86250-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 22mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 160W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD86250-F085,FDD862 50-F085OSDKR,FDD8625 0-F085OSCT,FDD86250- F085OSTR Base Product Number: FDD86250 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1278221-FDD86250-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 22mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 160W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD86250-F085,FDD862 50-F085OSDKR,FDD8625 0-F085OSCT,FDD86250- F085OSTR Base Product Number: FDD86250 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278221-FDD86250-F085 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278221-FDD86250-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278221-FDD86250-F085
Win Source Part Number: 1278221-FDD86250-F08 5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, PowerTrench® Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 50A (Tc) Rds On (Max) @ Id, Vgs: 22mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 160W (Tj) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: FDD86250-F085,FDD862 50-F085OSDKR,FDD8625 0-F085OSCT,FDD86250- F085OSTR Base Product Number: FDD86250 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278221-FDD86250-F085
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, PowerTrench®
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 22mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 160W (Tj)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1900 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: FDD86250-F085,FDD86250-F085OSDKR,FDD86250-F085OSCT,FDD86250-F085OSTR
Base Product Number: FDD86250
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - FDD86250-F085OSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86250-F085OSCT-ND
Single FETs, MOSFETs FDD86250-F085OSCT-ND
N-Channel 150V 50A (Tc) 160W (Tj) Surface Mount TO-252AA

N-Channel 150V 50A (Tc) 160W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86250-F085OSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86250-F085OSDKR-ND
Single FETs, MOSFETs FDD86250-F085OSDKR-ND
N-Channel 150V 50A (Tc) 160W (Tj) Surface Mount TO-252AA

N-Channel 150V 50A (Tc) 160W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86250-F085OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86250-F085OSTR-ND
Single FETs, MOSFETs FDD86250-F085OSTR-ND
N-Channel 150V 50A (Tc) 160W (Tj) Surface Mount TO-252AA

N-Channel 150V 50A (Tc) 160W (Tj) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
150V 50A TO252 MOSFET Transistor
278-FDD86250-F085
150V 50A TO252 MOSFET Transistor 278-FDD86250-F085
MOSFET N-CH 150V 50A TO252 Product overview: FDD86250-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD86250-F085 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 50A TO252 Product overview: FDD86250-F085 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 50A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD86250-F085 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1784442P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784442P
MOSFETs 1784442P
onsemi FDD86250-F085 MOSFET

onsemi FDD86250-F085 MOSFET

Supplier's Site
Mosfet, N-Ch, 150V, 50A, 175Deg C, 160W; Channel Type Onsemi - 62AC6869 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 50A, 175Deg C, 160W; Channel Type Onsemi
62AC6869
Mosfet, N-Ch, 150V, 50A, 175Deg C, 160W; Channel Type Onsemi 62AC6869
MOSFET, N-CH, 150V, 50A, 175DEG C, 160W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:50A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:160W RoHS Compliant: Yes

MOSFET, N-CH, 150V, 50A, 175DEG C, 160W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:50A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Power Dissipation:160W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD86250-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD86250-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD86250-F085
MOSFET N-CH 150V 50A TO252

MOSFET N-CH 150V 50A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NMOS DPAK 150V 22 MOHM

MOSFET NMOS DPAK 150V 22 MOHM

Buy Now Datasheet
Single FETs, MOSFETs - FDD86250-F085 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD86250-F085
Single FETs, MOSFETs FDD86250-F085
MOSFET N-CH 150V 50A TO252

MOSFET N-CH 150V 50A TO252

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278221-FDD86250-F085 FDD86250-F085OSCT-ND 278-FDD86250-F085 1784442P 62AC6869 FDD86250-F085 FDD86250-F085 FDD86250-F085
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 150V 50A TO252 MOSFET Transistor MOSFETs Mosfet, N-Ch, 150V, 50A, 175Deg C, 160W; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data