onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102LZ FDD86102LZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132414-FDD86102LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1540pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22.5 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132414-FDD86102LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1540pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22.5 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102LZ - 132414-FDD86102LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102LZ
132414-FDD86102LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102LZ 132414-FDD86102LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132414-FDD86102LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 54W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Ta), 35A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 1540pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22.5 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132414-FDD86102LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 54W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8A (Ta), 35A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1540pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22.5 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDD86102LZFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86102LZFSDKR-ND
Single FETs, MOSFETs FDD86102LZFSDKR-ND
N-Channel 100V 8A (Ta), 35A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount TO-252AA

N-Channel 100V 8A (Ta), 35A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86102LZFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86102LZFSCT-ND
Single FETs, MOSFETs FDD86102LZFSCT-ND
N-Channel 100V 8A (Ta), 35A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount TO-252AA

N-Channel 100V 8A (Ta), 35A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86102LZFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86102LZFSTR-ND
Single FETs, MOSFETs FDD86102LZFSTR-ND
N-Channel 100V 8A (Ta), 35A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount TO-252AA

N-Channel 100V 8A (Ta), 35A (Tc) 3.1W (Ta), 54W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 7599475 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599475
MOSFETs 7599475
MOSFET N-Channel 100V 8A DPAK

MOSFET N-Channel 100V 8A DPAK

Supplier's Site
MOSFETs - 7599475P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599475P
MOSFETs 7599475P
MOSFET N-Channel 100V 8A DPAK

MOSFET N-Channel 100V 8A DPAK

Supplier's Site
MOSFETs - 1662647 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662647
MOSFETs 1662647
MOSFET N-Channel 100V 8A DPAK

MOSFET N-Channel 100V 8A DPAK

Supplier's Site
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDD86102LZ
N-Channel 100V MOSFET Transistor 2088-FDD86102LZ
MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDD86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86102LZ can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench MOSFET Product overview: FDD86102LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86102LZ can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V N-Channel PowerTrench MOSFET

MOSFET 100V N-Channel PowerTrench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD86102LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD86102LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD86102LZ
MOSFET N-CH 100V 8A/35A DPAK

MOSFET N-CH 100V 8A/35A DPAK

Supplier's Site
Mosfet, N Channel, 100V, 35A, To-252; Channel Type Onsemi - 88T3248 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 35A, To-252; Channel Type Onsemi
88T3248
Mosfet, N Channel, 100V, 35A, To-252; Channel Type Onsemi 88T3248
MOSFET, N CHANNEL, 100V, 35A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 35A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:42A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD86102LZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD86102LZ
Single FETs, MOSFETs FDD86102LZ
MOSFET N-CH 100V 8A/35A DPAK

MOSFET N-CH 100V 8A/35A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 132414-FDD86102LZ FDD86102LZFSDKR-ND 7599475 7599475P 2088-FDD86102LZ FDD86102LZ FDD86102LZ 88T3248 FDD86102LZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102LZ Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 100V MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 100V, 35A, To-252; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 3100 to 54000 milliwatts 54 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 Reel TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data