onsemi N-Channel 100V MOSFET Transistor FDD86102

Description
MOSFETs 100V N-Channel PowerTrench Product overview: FDD86102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 100V N-Channel PowerTrench Product overview: FDD86102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FDD86102
N-Channel 100V MOSFET Transistor 2088-FDD86102
MOSFETs 100V N-Channel PowerTrench Product overview: FDD86102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86102 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel PowerTrench Product overview: FDD86102 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD86102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7599471P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599471P
MOSFETs 7599471P
MOSFET N-Channel 100V 8A TO252

MOSFET N-Channel 100V 8A TO252

Supplier's Site
MOSFETs - 1662646 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662646
MOSFETs 1662646
MOSFET N-Channel 100V 8A TO252

MOSFET N-Channel 100V 8A TO252

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102 - 066944-FDD86102 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102
066944-FDD86102
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102 066944-FDD86102
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066944-FDD86102 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 62W (Tc) Family Name: FDD86102 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 8A (Ta), 36A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 1035pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): SUD50N10-18P-E3; IRFR540Z; IPD25CN10N G; IRFR3412PBF; Introduction Date: July 28, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066944-FDD86102
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 62W (Tc)
Family Name: FDD86102
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 8A (Ta), 36A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 1035pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): SUD50N10-18P-E3; IRFR540Z; IPD25CN10N G; IRFR3412PBF;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDD86102CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86102CT-ND
Single FETs, MOSFETs FDD86102CT-ND
N-Channel 100V 8A (Ta), 36A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 100V 8A (Ta), 36A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86102DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86102DKR-ND
Single FETs, MOSFETs FDD86102DKR-ND
N-Channel 100V 8A (Ta), 36A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 100V 8A (Ta), 36A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86102TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD86102TR-ND
Single FETs, MOSFETs FDD86102TR-ND
N-Channel 100V 8A (Ta), 36A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount TO-252AA

N-Channel 100V 8A (Ta), 36A (Tc) 3.1W (Ta), 62W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD86102 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD86102
Single FETs, MOSFETs FDD86102
MOSFET N-CH 100V 8A/36A DPAK

MOSFET N-CH 100V 8A/36A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD86102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD86102
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD86102
MOSFET N-CH 100V 8A/36A DPAK

MOSFET N-CH 100V 8A/36A DPAK

Supplier's Site
MOSFET N-CH 100V 8A DPAK - 598-FDD86102 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 8A DPAK
598-FDD86102
MOSFET N-CH 100V 8A DPAK 598-FDD86102
MOSFET N-CH 100V 8A DPAK

MOSFET N-CH 100V 8A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDD86102
MOSFET FDD86102
MOSFET 100V N-Channel PowerTrench

MOSFET 100V N-Channel PowerTrench

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FDD86102
Triode/MOS Tube/Transistor >> MOSFETs FDD86102
100V 24mΩ@10V,8A 4V@250uA N Channel TO-252(DPAK) MOSFETs ROHS

100V 24mΩ@10V,8A 4V@250uA N Channel TO-252(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N Channel, 100V, 36A, To252; Channel Type Onsemi - 88T3247 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 36A, To252; Channel Type Onsemi
88T3247
Mosfet, N Channel, 100V, 36A, To252; Channel Type Onsemi 88T3247
MOSFET, N CHANNEL, 100V, 36A, TO252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.1V RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 36A, TO252; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:36A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.1V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDD86102 7599471P 1662646 066944-FDD86102 FDD86102CT-ND FDD86102 FDD86102 598-FDD86102 FDD86102 FDD86102 88T3247
Product Name N-Channel 100V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD86102 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 100V 8A DPAK MOSFET Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N Channel, 100V, 36A, To252; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0210 kS
PD 3.1 milliwatts 3100 to 62000 milliwatts 3100 milliwatts 3100 milliwatts 3100 milliwatts
Package Type Reel TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-3
Unlock Full Specs
to access all available technical data

Similar Products