onsemi Single FETs, MOSFETs FDD86081-F085

Description
N-Channel 100V 6.7A (Ta), 21.4A (Tc) 3W (Ta), 31.3W (Tc) Surface Mount D-PAK (TO-252)
Request a Quote Datasheet
Description
N-Channel 100V 6.7A (Ta), 21.4A (Tc) 3W (Ta), 31.3W (Tc) Surface Mount D-PAK (TO-252)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FDD86081-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FDD86081-F085TR-ND
Single FETs, MOSFETs 488-FDD86081-F085TR-ND
N-Channel 100V 6.7A (Ta), 21.4A (Tc) 3W (Ta), 31.3W (Tc) Surface Mount D-PAK (TO-252)

N-Channel 100V 6.7A (Ta), 21.4A (Tc) 3W (Ta), 31.3W (Tc) Surface Mount D-PAK (TO-252)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD86081-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD86081-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD86081-F085
MOSFET N-CH 100V 21A TO252-3

MOSFET N-CH 100V 21A TO252-3

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 488-FDD86081-F085TR-ND FDD86081-F085
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details