N-Channel 40V 50A (Tc) 118W (Tc) Surface Mount TO-252AA
N-Channel 40V 50A (Tc) 118W (Tc) Surface Mount TO-252AA
MOSFET N-CH 40V 50A DPAK
MOSFET 40V N-Channel POWER TRENCH MOSFET
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD8453LZ-F085CT-ND | FDD8453LZ-F085 | FDD8453LZ-F085 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |