onsemi 40V 50A TO-252 MOSFET Transistor FDD8447L

Description
N-Ch MOSFET, 40V, 50A, 8.5mΩ, TO-252, Tape & Reel Product overview: FDD8447L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8447L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 40V, 50A, 8.5mΩ, TO-252, Tape & Reel Product overview: FDD8447L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8447L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 50A TO-252 MOSFET Transistor
278-FDD8447L
40V 50A TO-252 MOSFET Transistor 278-FDD8447L
N-Ch MOSFET, 40V, 50A, 8.5mΩ, TO-252, Tape & Reel Product overview: FDD8447L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8447L can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 40V, 50A, 8.5mΩ, TO-252, Tape & Reel Product overview: FDD8447L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8447L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD8447LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8447LTR-ND
Single FETs, MOSFETs FDD8447LTR-ND
N-Channel 40V 15.2A (Ta), 50A (Tc) 3.1W (Ta), 44W (Tc) Surface Mount TO-252AA

N-Channel 40V 15.2A (Ta), 50A (Tc) 3.1W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD8447LCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8447LCT-ND
Single FETs, MOSFETs FDD8447LCT-ND
N-Channel 40V 15.2A (Ta), 50A (Tc) 3.1W (Ta), 44W (Tc) Surface Mount TO-252AA

N-Channel 40V 15.2A (Ta), 50A (Tc) 3.1W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD8447LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8447LDKR-ND
Single FETs, MOSFETs FDD8447LDKR-ND
N-Channel 40V 15.2A (Ta), 50A (Tc) 3.1W (Ta), 44W (Tc) Surface Mount TO-252AA

N-Channel 40V 15.2A (Ta), 50A (Tc) 3.1W (Ta), 44W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8447L - 092767-FDD8447L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8447L
092767-FDD8447L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8447L 092767-FDD8447L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 092767-FDD8447L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta), 44W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 15.2A (Ta), 50A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1970pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.5 mOhm @ 14A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 092767-FDD8447L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta), 44W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 15.2A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1970pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.5 mOhm @ 14A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 7390177 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7390177
MOSFETs 7390177
MOSFET N-Channel 40V 21A TO252

MOSFET N-Channel 40V 21A TO252

Supplier's Site
MOSFETs - 7390177P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7390177P
MOSFETs 7390177P
MOSFET N-Channel 40V 21A TO252

MOSFET N-Channel 40V 21A TO252

Supplier's Site
MOSFETs - 1662639 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662639
MOSFETs 1662639
MOSFET N-Channel 40V 21A TO252

MOSFET N-Channel 40V 21A TO252

Supplier's Site
Single FETs, MOSFETs - FDD8447L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD8447L
Single FETs, MOSFETs FDD8447L
MOSFET N-CH 40V 15.2A/50A DPAK

MOSFET N-CH 40V 15.2A/50A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDD8447L
MOSFET FDD8447L
MOSFET 40V N-Ch PowerTrench MOSFET

MOSFET 40V N-Ch PowerTrench MOSFET

Buy Now Datasheet
N Channel Mosfet, 40V, 15.2A To-252; Channel Type Onsemi - 67P3467 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 40V, 15.2A To-252; Channel Type Onsemi
67P3467
N Channel Mosfet, 40V, 15.2A To-252; Channel Type Onsemi 67P3467
N CHANNEL MOSFET, 40V, 15.2A TO-252; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:15.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

N CHANNEL MOSFET, 40V, 15.2A TO-252; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:15.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch, 40V, 15.2A, D-Pak, Rl; Transistor Polarity Onsemi - 94W8152 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 40V, 15.2A, D-Pak, Rl; Transistor Polarity Onsemi
94W8152
Mosfet, N Ch, 40V, 15.2A, D-Pak, Rl; Transistor Polarity Onsemi 94W8152
MOSFET, N CH, 40V, 15.2A, D-PAK, RL; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

MOSFET, N CH, 40V, 15.2A, D-PAK, RL; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.007ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.9V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 50 A, 40 V, 7 Mohm, 10 V, 1.9 V Rohs Compliant Onsemi - 87X8729 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 50 A, 40 V, 7 Mohm, 10 V, 1.9 V Rohs Compliant Onsemi
87X8729
Mosfet Transistor, N Channel, 50 A, 40 V, 7 Mohm, 10 V, 1.9 V Rohs Compliant Onsemi 87X8729
MOSFET Transistor, N Channel, 50 A, 40 V, 7 mohm, 10 V, 1.9 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 50 A, 40 V, 7 mohm, 10 V, 1.9 V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD8447L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD8447L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD8447L
MOSFET N-CH 40V 15.2A/50A DPAK

MOSFET N-CH 40V 15.2A/50A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-FDD8447L FDD8447LTR-ND 092767-FDD8447L 7390177 7390177P FDD8447L FDD8447L 67P3467 94W8152 87X8729 FDD8447L
Product Name 40V 50A TO-252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8447L MOSFETs MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 40V, 15.2A To-252; Channel Type Onsemi Mosfet, N Ch, 40V, 15.2A, D-Pak, Rl; Transistor Polarity Onsemi Mosfet Transistor, N Channel, 50 A, 40 V, 7 Mohm, 10 V, 1.9 V Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 44000 milliwatts 3100 to 44000 milliwatts 3100 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data