onsemi Single FETs, MOSFETs FDD8444L

Description
N-Channel 40V 16A (Ta), 50A (Tc) 153W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 40V 16A (Ta), 50A (Tc) 153W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD8444LTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD8444LTR-ND
Single FETs, MOSFETs FDD8444LTR-ND
N-Channel 40V 16A (Ta), 50A (Tc) 153W (Tc) Surface Mount TO-252AA

N-Channel 40V 16A (Ta), 50A (Tc) 153W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
40V 50A DPAK MOSFET Transistor
278-FDD8444L
40V 50A DPAK MOSFET Transistor 278-FDD8444L
MOSFET N-CH 40V 50A DPAK Product overview: FDD8444L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8444L can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 50A DPAK Product overview: FDD8444L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 50A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 50A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD8444L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - FDD8444L - 1173787-FDD8444L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDD8444L
1173787-FDD8444L
Electronic Surplus - FDD8444L 1173787-FDD8444L
Manufacturer: ON Semiconductor Win Source Part Number: 1173787-FDD8444L Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-252AA Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 153W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 40V Id - Continuous Drain Current: 16A, 50A Rds On (Maximum) at Id, Vgs: 5.2mOhm at 50A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 60nC at 5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5530pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173787-FDD8444L
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252AA
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 153W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 40V
Id - Continuous Drain Current: 16A, 50A
Rds On (Maximum) at Id, Vgs: 5.2mOhm at 50A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 60nC at 5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5530pF at 25V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD8444L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD8444L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD8444L
MOSFET N-CH 40V 16A/50A TO252AA

MOSFET N-CH 40V 16A/50A TO252AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD8444LTR-ND 278-FDD8444L 1173787-FDD8444L FDD8444L
Product Name Single FETs, MOSFETs 40V 50A DPAK MOSFET Transistor Electronic Surplus - FDD8444L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
PD 153000 milliwatts 153000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AIGB50N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers