Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015958-FDD8424H
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDD8424H
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252-4L
Maximum Power Dissipation: 1.3W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 9A, 6.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1000pF @ 20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): FDD8424H_F085A; SUD50NP04-94-E3; SUD50NP04-94-T4-E3;
Introduction Date: July 28, 2006
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
MOSFETs 40V Dual N & P-Ch PowerTrench MOSFET Product overview: FDD8424H from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD8424H can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 40V 9A, 6.5A 1.3W Surface Mount TO-252 (DPAK)
Mosfet Array N and P-Channel 40V 9A, 6.5A 1.3W Surface Mount TO-252 (DPAK)
MOSFET N/P-CH 40V 9A/6.5A DPAK
MOSFET 40V Dual N & P-Ch PowerTrench MOSFET
DUAL N/P CHANNEL MOSFET, 40V TO-252; Transistor Polarity:Complementa
DUAL N/P CHANNEL MOSFET, 40V TO-252, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 40V 9A/6.5A TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 015958-FDD8424H | 2088-FDD8424H | FDD8424HDKR-ND | FDD8424H | FDD8424H | 92P7610 | FDD8424H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8424H | Dual 40V MOSFET Transistor | FET, MOSFET Arrays | FET, MOSFET Arrays | MOSFET | Dual N/p Channel Mosfet, 40V To-252; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel; N and P-Channel | P-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | |||||
| PD | 1300 milliwatts | 3.1 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | SOT3; TO-252 (DPAK); TO-252-4L | Reel | TO-252 (DPAK); TO-252-5, DPAK (4 Leads + Tab), TO-252AD | TO-252 (DPAK); TO-252-5, DPak (4 Leads + Tab), TO-252AD | TO-3 |