Manufacturer: ON Semiconductor
Win Source Part Number: 871629-FDD8424H_F085
Series: PowerTrench®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array N and P-Channel 40V 9A, 6.5A 1.3W Surface Mount TO-252-5
Package: Reel - TR
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FDD842
Categories: Discrete Semiconductor Products
Case / Package: TO-252-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FDD8424H_F085CT, FDD8424H_F085DKR, FDD8424H_F085TR
MOSFET N/P-CH 40V 9A/6.5A TO252
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 871629-FDD8424H_F085 | FDD8424H_F085 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD8424H_F085 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel |