onsemi Single FETs, MOSFETs FDD7N60NZTM

Description
N-Channel 600V 5.5A (Tc) 90W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 600V 5.5A (Tc) 90W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD7N60NZTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD7N60NZTMTR-ND
Single FETs, MOSFETs FDD7N60NZTMTR-ND
N-Channel 600V 5.5A (Tc) 90W (Tc) Surface Mount TO-252AA

N-Channel 600V 5.5A (Tc) 90W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
600V 5.5A DPAK MOSFET Transistor
278-FDD7N60NZTM
600V 5.5A DPAK MOSFET Transistor 278-FDD7N60NZTM
600V 5.5A N-CH Power MOSFET DPAK SMT Product overview: FDD7N60NZTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD7N60NZTM can be used for catalog matching and distributor lookup.

600V 5.5A N-CH Power MOSFET DPAK SMT Product overview: FDD7N60NZTM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD7N60NZTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N60NZTM - 140228-FDD7N60NZTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N60NZTM
140228-FDD7N60NZTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N60NZTM 140228-FDD7N60NZTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 140228-FDD7N60NZTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 5.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 730pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 1.25 Ohm @ 2.75A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 140228-FDD7N60NZTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 730pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.25 Ohm @ 2.75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Mosfet, N-Ch, 600V, 5.5A, To-251Aa; Transistor Polarity Onsemi - 46AC8815 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 5.5A, To-251Aa; Transistor Polarity Onsemi
46AC8815
Mosfet, N-Ch, 600V, 5.5A, To-251Aa; Transistor Polarity Onsemi 46AC8815
MOSFET, N-CH, 600V, 5.5A, TO-251AA; Transistor Polarity:N Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.05ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 5.5A, TO-251AA; Transistor Polarity:N Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.05ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD7N60NZTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD7N60NZTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD7N60NZTM
MOSFET N-CH 600V 5.5A DPAK

MOSFET N-CH 600V 5.5A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Channel 600V 5.5A

MOSFET N-Channel 600V 5.5A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD7N60NZTMTR-ND 278-FDD7N60NZTM 140228-FDD7N60NZTM 46AC8815 FDD7N60NZTM FDD7N60NZTM
Product Name Single FETs, MOSFETs 600V 5.5A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N60NZTM Mosfet, N-Ch, 600V, 5.5A, To-251Aa; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-3; TO-252 (DPAK) 730 pF @ 25 V
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 90000 milliwatts 90000 milliwatts
Unlock Full Specs
to access all available technical data