onsemi N-Channel 250V MOSFET Transistor FDD7N25LZTM

Description
MOSFETs 250V N-Channel MOSFET, UniFET Product overview: FDD7N25LZTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD7N25LZTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 250V N-Channel MOSFET, UniFET Product overview: FDD7N25LZTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD7N25LZTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V MOSFET Transistor
2088-FDD7N25LZTM
N-Channel 250V MOSFET Transistor 2088-FDD7N25LZTM
MOSFETs 250V N-Channel MOSFET, UniFET Product overview: FDD7N25LZTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD7N25LZTM can be used for catalog matching and distributor lookup.

MOSFETs 250V N-Channel MOSFET, UniFET Product overview: FDD7N25LZTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD7N25LZTM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N25LZTM - 066941-FDD7N25LZTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N25LZTM
066941-FDD7N25LZTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N25LZTM 066941-FDD7N25LZTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066941-FDD7N25LZTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56W (Tc) Family Name: FDD7N25LZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 6.2A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 16nC @ 10V Max Input Capacitance: 635pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 3.1A, 10V Alternative Parts (Cross-Reference): H5N2504DSTR-E; H5N2504DSTL-E; H5N2504DS-E; H5N2504DS; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066941-FDD7N25LZTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56W (Tc)
Family Name: FDD7N25LZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 6.2A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 16nC @ 10V
Max Input Capacitance: 635pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 550 mOhm @ 3.1A, 10V
Alternative Parts (Cross-Reference): H5N2504DSTR-E; H5N2504DSTL-E; H5N2504DS-E; H5N2504DS;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
MOSFETs - 8090931 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090931
MOSFETs 8090931
MOSFET, Fairchild, FDD7N25LZTM

MOSFET, Fairchild, FDD7N25LZTM

Supplier's Site
MOSFETs - 8090931P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8090931P
MOSFETs 8090931P
MOSFET, Fairchild, FDD7N25LZTM

MOSFET, Fairchild, FDD7N25LZTM

Supplier's Site
MOSFETs - 1663420 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663420
MOSFETs 1663420
MOSFET, Fairchild, FDD7N25LZTM

MOSFET, Fairchild, FDD7N25LZTM

Supplier's Site
Single FETs, MOSFETs - FDD7N25LZTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD7N25LZTMTR-ND
Single FETs, MOSFETs FDD7N25LZTMTR-ND
N-Channel 250V 6.2A (Tc) 56W (Tc) Surface Mount TO-252AA

N-Channel 250V 6.2A (Tc) 56W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD7N25LZTMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD7N25LZTMCT-ND
Single FETs, MOSFETs FDD7N25LZTMCT-ND
N-Channel 250V 6.2A (Tc) 56W (Tc) Surface Mount TO-252AA

N-Channel 250V 6.2A (Tc) 56W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD7N25LZTMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD7N25LZTMDKR-ND
Single FETs, MOSFETs FDD7N25LZTMDKR-ND
N-Channel 250V 6.2A (Tc) 56W (Tc) Surface Mount TO-252AA

N-Channel 250V 6.2A (Tc) 56W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD7N25LZTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD7N25LZTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD7N25LZTM
MOSFET N-CH 250V 6.2A DPAK

MOSFET N-CH 250V 6.2A DPAK

Supplier's Site
Mosfet, N-Ch, 250V, 6.2A, 150Deg C, 56W Rohs Compliant Onsemi - 54AH6239 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 250V, 6.2A, 150Deg C, 56W Rohs Compliant Onsemi
54AH6239
Mosfet, N-Ch, 250V, 6.2A, 150Deg C, 56W Rohs Compliant Onsemi 54AH6239
MOSFET, N-CH, 250V, 6.2A, 150DEG C, 56W ROHS COMPLIANT: YES

MOSFET, N-CH, 250V, 6.2A, 150DEG C, 56W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET 250V N-Channel MOSFET, UniFET - 598-FDD7N25LZTM - Utmel Electronic Limited
Hong Kong, China
MOSFET 250V N-Channel MOSFET, UniFET
598-FDD7N25LZTM
MOSFET 250V N-Channel MOSFET, UniFET 598-FDD7N25LZTM
MOSFET 250V N-Channel MOSFET, UniFET

MOSFET 250V N-Channel MOSFET, UniFET

Supplier's Site
Single FETs, MOSFETs - FDD7N25LZTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD7N25LZTM
Single FETs, MOSFETs FDD7N25LZTM
MOSFET N-CH 250V 6.2A DPAK

MOSFET N-CH 250V 6.2A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDD7N25LZTM 066941-FDD7N25LZTM 8090931 8090931P FDD7N25LZTMTR-ND FDD7N25LZTM 54AH6239 598-FDD7N25LZTM FDD7N25LZTM
Product Name N-Channel 250V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N25LZTM MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 250V, 6.2A, 150Deg C, 56W Rohs Compliant Onsemi MOSFET 250V N-Channel MOSFET, UniFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0070 kS
PD 56 milliwatts 56000 milliwatts 56000 milliwatts 56000 milliwatts
Package Type Reel SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data