onsemi Single FETs, MOSFETs FDD7N20TM

Description
N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD7N20TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD7N20TMTR-ND
Single FETs, MOSFETs FDD7N20TMTR-ND
N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount TO-252AA

N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD7N20TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD7N20TMDKR-ND
Single FETs, MOSFETs FDD7N20TMDKR-ND
N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount TO-252AA

N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD7N20TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD7N20TMCT-ND
Single FETs, MOSFETs FDD7N20TMCT-ND
N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount TO-252AA

N-Channel 200V 5A (Tc) 43W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
200V MOSFET Transistor
2088-FDD7N20TM
200V MOSFET Transistor 2088-FDD7N20TM
MOSFETs 200V N-CH MOSFET Product overview: FDD7N20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD7N20TM can be used for catalog matching and distributor lookup.

MOSFETs 200V N-CH MOSFET Product overview: FDD7N20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD7N20TM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N20TM - 015957-FDD7N20TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N20TM
015957-FDD7N20TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N20TM 015957-FDD7N20TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015957-FDD7N20TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6.7nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 690 mOhm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015957-FDD7N20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6.7nC @ 10V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 690 mOhm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Mosfet, N-Ch, 200V, 5A, To-252Aa-3; Channel Type Onsemi - 31Y1361 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 5A, To-252Aa-3; Channel Type Onsemi
31Y1361
Mosfet, N-Ch, 200V, 5A, To-252Aa-3; Channel Type Onsemi 31Y1361
MOSFET, N-CH, 200V, 5A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 5A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDD7N20TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD7N20TM
Single FETs, MOSFETs FDD7N20TM
MOSFET N-CH 200V 5A D-PAK

MOSFET N-CH 200V 5A D-PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V N-CH MOSFET

MOSFET 200V N-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD7N20TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD7N20TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD7N20TM
MOSFET N-CH 200V 5A D-PAK

MOSFET N-CH 200V 5A D-PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD7N20TMTR-ND 2088-FDD7N20TM 015957-FDD7N20TM 31Y1361 FDD7N20TM FDD7N20TM FDD7N20TM
Product Name Single FETs, MOSFETs 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7N20TM Mosfet, N-Ch, 200V, 5A, To-252Aa-3; Channel Type Onsemi Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel SOT3; TO-252 (DPAK); D-Pak TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement
PD 43 milliwatts 43000 milliwatts 43000 milliwatts
Packing Method Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data