MOSFET N-CH 30V 14A/56A DPAK Product overview: FDD7030BL from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, 56A, DPAK, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD7030BL can be used for catalog matching and distributor lookup.
N-Channel 30V 14A (Ta), 56A (Tc) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066940-FDD7030BL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta), 56A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 20nC @ 5V
Max Input Capacitance: 1425pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9.5 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 30V 14A/56A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-FDD7030BL | FDD7030BL-ND | 066940-FDD7030BL | FDD7030BL |
| Product Name | 30V 14A 56A DPAK MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD7030BL | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2800 milliwatts | 2800 to 60000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Bulk | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-PAK (TO-252AA) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |