onsemi Single FETs, MOSFETs FDD6N50TM

Description
N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD6N50TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6N50TMTR-ND
Single FETs, MOSFETs FDD6N50TMTR-ND
N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA

N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N50TM - 066938-FDD6N50TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N50TM
066938-FDD6N50TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N50TM 066938-FDD6N50TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066938-FDD6N50TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 16.6nC @ 10V Max Input Capacitance: 9400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066938-FDD6N50TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 16.6nC @ 10V
Max Input Capacitance: 9400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
500V 6A MOSFET Transistor
2088-FDD6N50TM
500V 6A MOSFET Transistor 2088-FDD6N50TM
MOSFETs 500V 6A 760mOhms Product overview: FDD6N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD6N50TM can be used for catalog matching and distributor lookup.

MOSFETs 500V 6A 760mOhms Product overview: FDD6N50TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD6N50TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 6A 760mOhms

MOSFET 500V 6A 760mOhms

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6N50TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6N50TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6N50TM
MOSFET N-CH 500V 6A DPAK

MOSFET N-CH 500V 6A DPAK

Supplier's Site
Mosfet, N-Ch, 500V, 6A, To-252; Channel Type Onsemi - 86K1341 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 6A, To-252; Channel Type Onsemi
86K1341
Mosfet, N-Ch, 500V, 6A, To-252; Channel Type Onsemi 86K1341
MOSFET, N-CH, 500V, 6A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Qualification:-RoHS Compliant: Yes

MOSFET, N-CH, 500V, 6A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD6N50TMTR-ND 066938-FDD6N50TM 2088-FDD6N50TM FDD6N50TM FDD6N50TM 86K1341
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N50TM 500V 6A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 500V, 6A, To-252; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Reel TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
V(BR)DSS 500 volts
PD 89000 milliwatts 89 milliwatts
Unlock Full Specs
to access all available technical data