onsemi Single FETs, MOSFETs FDD6N50TM-WS

Description
N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD6N50TM-WSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6N50TM-WSTR-ND
Single FETs, MOSFETs FDD6N50TM-WSTR-ND
N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA

N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V 6A N-Channel

MOSFET 500V 6A N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - FDD6N50TM-WS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD6N50TM-WS
Single FETs, MOSFETs FDD6N50TM-WS
MOSFET N-CH 500V 6A DPAK

MOSFET N-CH 500V 6A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 6A, To-252Aa-3; Channel Type Onsemi - 31Y1359 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 6A, To-252Aa-3; Channel Type Onsemi
31Y1359
Mosfet, N-Ch, 500V, 6A, To-252Aa-3; Channel Type Onsemi 31Y1359
MOSFET, N-CH, 500V, 6A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 6A, TO-252AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
N-Channel Unifet Tm Mosfet 500V, 6A, 900M / Reel Rohs Compliant Onsemi - 48AC0937 - Newark, An Avnet Company
Chicago, IL, United States
N-Channel Unifet Tm Mosfet 500V, 6A, 900M / Reel Rohs Compliant Onsemi
48AC0937
N-Channel Unifet Tm Mosfet 500V, 6A, 900M / Reel Rohs Compliant Onsemi 48AC0937
N-Channel UniFET TM MOSFET 500V, 6A, 900m / REEL RoHS Compliant: Yes

N-Channel UniFET TM MOSFET 500V, 6A, 900m / REEL RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6N50TM-WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6N50TM-WS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6N50TM-WS
MOSFET N-CH 500V 6A DPAK

MOSFET N-CH 500V 6A DPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD6N50TM-WSTR-ND FDD6N50TM-WS FDD6N50TM-WS 31Y1359 48AC0937 FDD6N50TM-WS
Product Name Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 500V, 6A, To-252Aa-3; Channel Type Onsemi N-Channel Unifet Tm Mosfet 500V, 6A, 900M / Reel Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data