N-Channel 500V 6A (Tc) 89W (Tc) Surface Mount TO-252AA
MOSFET N-CH 500V 6A DPAK
MOSFET N-CH 500V 6A DPAK
MOSFET Trans MOS N-Ch 500V 6A 3-Pin 2+Tab
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD6N50TM-F085TR-ND | FDD6N50TM-F085 | FDD6N50TM-F085 | FDD6N50TM-F085 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |