onsemi Single FETs, MOSFETs FDD6N20TM

Description
N-Channel 200V 4.5A (Tc) 40W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 200V 4.5A (Tc) 40W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD6N20TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6N20TMTR-ND
Single FETs, MOSFETs FDD6N20TMTR-ND
N-Channel 200V 4.5A (Tc) 40W (Tc) Surface Mount TO-252AA

N-Channel 200V 4.5A (Tc) 40W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N20TM - 015954-FDD6N20TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N20TM
015954-FDD6N20TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N20TM 015954-FDD6N20TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015954-FDD6N20TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6.1nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015954-FDD6N20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6.1nC @ 10V
Max Input Capacitance: 230pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 200V 4.5A MOSFET Transistor
278-FDD6N20TM
N-Channel SMD 200V 4.5A MOSFET Transistor 278-FDD6N20TM
N-Channel MOSFET, 200V, 4.5A, 800mR, DPAK, Surface Mount Product overview: FDD6N20TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6N20TM can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 4.5A, 800mR, DPAK, Surface Mount Product overview: FDD6N20TM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 200V, 4.5A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 200V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6N20TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V N Chanel MOSFET

MOSFET 200V N Chanel MOSFET

Buy Now Datasheet
Mosfet, N Channel, 200V, 0.6Ohm, 4.5A, To-252-3; Channel Type Onsemi - 84W8853 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 200V, 0.6Ohm, 4.5A, To-252-3; Channel Type Onsemi
84W8853
Mosfet, N Channel, 200V, 0.6Ohm, 4.5A, To-252-3; Channel Type Onsemi 84W8853
MOSFET, N CHANNEL, 200V, 0.6OHM, 4.5A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:40W RoHS Compliant: Yes

MOSFET, N CHANNEL, 200V, 0.6OHM, 4.5A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:40W RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6N20TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6N20TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6N20TM
MOSFET N-CH 200V 4.5A DPAK

MOSFET N-CH 200V 4.5A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD6N20TMTR-ND 015954-FDD6N20TM 278-FDD6N20TM FDD6N20TM 84W8853 FDD6N20TM
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N20TM N-Channel SMD 200V 4.5A MOSFET Transistor MOSFET Mosfet, N Channel, 200V, 0.6Ohm, 4.5A, To-252-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 200 volts
PD 40000 milliwatts 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data