onsemi Single FETs, MOSFETs FDD6N20TF

Description
N-Channel 200V 4.5A (Tc) 40W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 200V 4.5A (Tc) 40W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD6N20TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6N20TFTR-ND
Single FETs, MOSFETs FDD6N20TFTR-ND
N-Channel 200V 4.5A (Tc) 40W (Tc) Surface Mount TO-252AA

N-Channel 200V 4.5A (Tc) 40W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
200V 4.5A MOSFET Transistor
278-FDD6N20TF
200V 4.5A MOSFET Transistor 278-FDD6N20TF
MOSFET N-CH 200V 4.5A D-PAK Product overview: FDD6N20TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6N20TF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 4.5A D-PAK Product overview: FDD6N20TF from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6N20TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N20TF - 1038101-FDD6N20TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N20TF
1038101-FDD6N20TF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N20TF 1038101-FDD6N20TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038101-FDD6N20TF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 4.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6.1nC @ 10V Max Input Capacitance: 230pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 800 mOhm @ 2.3A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038101-FDD6N20TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6.1nC @ 10V
Max Input Capacitance: 230pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 800 mOhm @ 2.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6N20TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6N20TF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6N20TF
MOSFET N-CH 200V 4.5A D-PAK

MOSFET N-CH 200V 4.5A D-PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD6N20TFTR-ND 278-FDD6N20TF 1038101-FDD6N20TF FDD6N20TF
Product Name Single FETs, MOSFETs 200V 4.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6N20TF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1340026-UF3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers