onsemi Single FETs, MOSFETs FDD6780A

Description
N-Channel 25V 16.4A (Ta), 30A (Tc) 3.7W (Ta), 32.6W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 25V 16.4A (Ta), 30A (Tc) 3.7W (Ta), 32.6W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD6780ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6780ATR-ND
Single FETs, MOSFETs FDD6780ATR-ND
N-Channel 25V 16.4A (Ta), 30A (Tc) 3.7W (Ta), 32.6W (Tc) Surface Mount TO-252AA

N-Channel 25V 16.4A (Ta), 30A (Tc) 3.7W (Ta), 32.6W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6780A - 015952-FDD6780A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6780A
015952-FDD6780A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6780A 015952-FDD6780A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015952-FDD6780A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.7W (Ta), 32.6W (Tc) Family Name: FDD6780A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 16.4A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1235pF @ 13V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.6 mOhm @ 16.4A, 10V Alternative Parts (Cross-Reference): STD70N02L; SUD50N025-09BP; STD70NH02L; Introduction Date: November 07, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015952-FDD6780A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.7W (Ta), 32.6W (Tc)
Family Name: FDD6780A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 16.4A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1235pF @ 13V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.6 mOhm @ 16.4A, 10V
Alternative Parts (Cross-Reference): STD70N02L; SUD50N025-09BP; STD70NH02L;
Introduction Date: November 07, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 25V 16.4A DPAK MOSFET Transistor
278-FDD6780A
N-Channel 25V 16.4A DPAK MOSFET Transistor 278-FDD6780A
N-Channel MOSFET, 25V, 16.4A, 8.6mR Rds On, DPAK Product overview: FDD6780A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 16.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6780A can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 25V, 16.4A, 8.6mR Rds On, DPAK Product overview: FDD6780A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 16.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 16.4A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6780A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6780A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6780A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6780A
MOSFET N-CH 25V 16.4A/30A DPAK

MOSFET N-CH 25V 16.4A/30A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD6780ATR-ND 015952-FDD6780A 278-FDD6780A FDD6780A
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6780A N-Channel 25V 16.4A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-PAK (TO-252AA) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 25 volts
Unlock Full Specs
to access all available technical data