onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6688 FDD6688

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015949-FDD6688 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 84A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 3845pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 18A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015949-FDD6688 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 84A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 3845pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 18A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6688 - 015949-FDD6688 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6688
015949-FDD6688
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6688 015949-FDD6688
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015949-FDD6688 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-PAK (TO-252AA) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 84A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 3845pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 18A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015949-FDD6688
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 84A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 3845pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 18A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - FDD6688TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD6688TR-ND
Single FETs, MOSFETs FDD6688TR-ND
N-Channel 30V 84A (Ta) 83W (Ta) Surface Mount TO-252AA

N-Channel 30V 84A (Ta) 83W (Ta) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
30V 84A DPAK MOSFET Transistor
278-FDD6688
30V 84A DPAK MOSFET Transistor 278-FDD6688
MOSFET N-CH 30V 84A DPAK Product overview: FDD6688 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 84A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 84A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6688 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 84A DPAK Product overview: FDD6688 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 84A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 84A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6688 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
FDD6688
MOSFET FDD6688
MOSFET 30V N-Ch PowerTrench

MOSFET 30V N-Ch PowerTrench

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD6688 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD6688
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD6688
MOSFET N-CH 30V 84A DPAK

MOSFET N-CH 30V 84A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 015949-FDD6688 FDD6688TR-ND 278-FDD6688 FDD6688 FDD6688
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6688 Single FETs, MOSFETs 30V 84A DPAK MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data