MOSFET N-CH 60V SUPERSOT6 / P-Channel 30 V 11A (Ta), 40A (Tc) 1.6W (Ta) Surface Mount TO-252AA Product overview: FDD6685-G from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 60V, 30 V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 30 V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD6685-G can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V SUPERSOT6
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-FDD6685-G | FDD6685-G | FDD6685-G |
| Product Name | P-Channel SMD 60V 30 V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1600 milliwatts | 1600 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | Tape & Reel | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Packing Method | Tape & Reel | Tape Reel; Tape & Reel (TR) |