MOSFETs 30V N-Ch PowerTrench Logic Level Product overview: FDD6670A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD6670A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066931-FDD6670A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 66A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 22nC @ 5V
Max Input Capacitance: 1755pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 30V 15A (Ta), 66A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount TO-252AA
N-Channel 30V 15A (Ta), 66A (Tc) 3.2W (Ta), 63W (Tc) Surface Mount TO-252AA
POWER FIELD-EFFECT TRANSISTOR, 1
MOSFET N-CH 30V 15A/66A DPAK
MOSFET 30V N-Ch PowerTrench Logic Level
MOSFET, N CHANNEL, 30V, 76A, TO252; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:15A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V RoHS Compliant: Yes
MOSFET N-CH 30V 15A/66A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-FDD6670A | 066931-FDD6670A | FDD6670ATR-ND | FDD6670A | FDD6670A | 47T5024 | FDD6670A |
| Product Name | 30V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6670A | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N Channel, 30V, 76A, To252; Channel Type Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0600 kS | ||||||
| PD | 3.2 milliwatts | 3200 to 63000 milliwatts | 3200 milliwatts | ||||
| Package Type | Reel | SOT3; TO-252 (DPAK); D-PAK (TO-252AA) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |