Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015945-FDD6530A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.3W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 21A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 710pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 32 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
20V N-Ch MOSFET, 21A, 32mΩ, TO-252, SMT Product overview: FDD6530A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 21A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 21A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6530A can be used for catalog matching and distributor lookup.
N-Channel 20V 21A (Ta) 3.3W (Ta), 33W (Tc) Surface Mount TO-252AA
MOSFET, N-CH, 21A, 20V, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.026ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:900mV; Power RoHS Compliant: Yes
MOSFET N-CH 20V 21A TO252
MOSFET N-CH 20V 21A TO252
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015945-FDD6530A | 278-FDD6530A | FDD6530ATR-ND | 07AH3898 | FDD6530A | FDD6530A | FDD6530A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6530A | 20V 21A TO-252 MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 21A, 20V, To-252; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 3300 to 33000 milliwatts | 1600 milliwatts | 3300 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | SOT3; TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | 710 pF @ 10 V | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |