N-Channel 30V 15A (Ta), 50A (Tc) 3.8W (Ta), 52W (Tc) Surface Mount TO-252AA
N-Ch MOSFET, 30V, 50A, 8.8mR, TO-252, Surface Mount Product overview: FDD6296 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 50A, TO-252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD6296 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015944-FDD6296
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 15A (Ta), 50A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 31.5nC @ 10V
Max Input Capacitance: 1440pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.8 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET N-CH 30V 15A/50A DPAK
MOSFET 30V N-Ch PowerTrench Fast Switching
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD6296TR-ND | 278-FDD6296 | 015944-FDD6296 | FDD6296 | FDD6296 |
| Product Name | Single FETs, MOSFETs | SMD 30V 50A TO-252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6296 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-PAK (TO-252AA) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 1600 milliwatts | 3800 to 52000 milliwatts |