onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N60NZTM FDD5N60NZTM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 120344-FDD5N60NZTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Family Name: FDD5N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STD3NC60; AOD2HC60; STDLED624; Introduction Date: June 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 120344-FDD5N60NZTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Family Name: FDD5N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STD3NC60; AOD2HC60; STDLED624; Introduction Date: June 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N60NZTM - 120344-FDD5N60NZTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N60NZTM
120344-FDD5N60NZTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N60NZTM 120344-FDD5N60NZTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 120344-FDD5N60NZTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Family Name: FDD5N60NZ Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 13nC @ 10V Max Input Capacitance: 600pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STD3NC60; AOD2HC60; STDLED624; Introduction Date: June 04, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 120344-FDD5N60NZTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Family Name: FDD5N60NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 13nC @ 10V
Max Input Capacitance: 600pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): STD3NC60; AOD2HC60; STDLED624;
Introduction Date: June 04, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 4A MOSFET Transistor
2088-FDD5N60NZTM
N-Channel 600V 4A MOSFET Transistor 2088-FDD5N60NZTM
MOSFETs N-Channel 600V 4A Product overview: FDD5N60NZTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD5N60NZTM can be used for catalog matching and distributor lookup.

MOSFETs N-Channel 600V 4A Product overview: FDD5N60NZTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD5N60NZTM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDD5N60NZTMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD5N60NZTMCT-ND
Single FETs, MOSFETs FDD5N60NZTMCT-ND
N-Channel 600V 4A (Tc) 83W (Tc) Surface Mount TO-252AA

N-Channel 600V 4A (Tc) 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD5N60NZTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD5N60NZTMTR-ND
Single FETs, MOSFETs FDD5N60NZTMTR-ND
N-Channel 600V 4A (Tc) 83W (Tc) Surface Mount TO-252AA

N-Channel 600V 4A (Tc) 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD5N60NZTMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD5N60NZTMDKR-ND
Single FETs, MOSFETs FDD5N60NZTMDKR-ND
N-Channel 600V 4A (Tc) 83W (Tc) Surface Mount TO-252AA

N-Channel 600V 4A (Tc) 83W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD5N60NZTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD5N60NZTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD5N60NZTM
MOSFET N-CH 600V 4A DPAK

MOSFET N-CH 600V 4A DPAK

Supplier's Site
Single FETs, MOSFETs - FDD5N60NZTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD5N60NZTM
Single FETs, MOSFETs FDD5N60NZTM
MOSFET N-CH 600V 4A DPAK

MOSFET N-CH 600V 4A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 4A, 83W, To-252; Transistor Polarity Onsemi - 99AC9159 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 4A, 83W, To-252; Transistor Polarity Onsemi
99AC9159
Mosfet, N-Ch, 600V, 4A, 83W, To-252; Transistor Polarity Onsemi 99AC9159
MOSFET, N-CH, 600V, 4A, 83W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.65ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 4A, 83W, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:600V; On Resistance Rds(on):1.65ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Channel 600V 4A

MOSFET N-Channel 600V 4A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 120344-FDD5N60NZTM 2088-FDD5N60NZTM FDD5N60NZTMCT-ND FDD5N60NZTM FDD5N60NZTM 99AC9159 FDD5N60NZTM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N60NZTM N-Channel 600V 4A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 4A, 83W, To-252; Transistor Polarity Onsemi MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 600 volts 600 volts
PD 83000 milliwatts 83 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Surface Mount TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data