3A, 500V, 2OHM, N-CHANNEL MOSFET Product overview: FDD5N50UTM from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 3A, 500V, 2OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, 500V, 2OHM, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD5N50UTM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 738243-FDD5N50UTM
Manufacturer Homepage: www.fairchildsemi.co
Reference case: TO-252
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-FDD5N50UTM | 738243-FDD5N50UTM |
| Product Name | N-Channel 3A 500V 2OHM MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N50UTM |
| Package Type | Bulk |