N-Channel 500V 4A (Tc) 62W (Tc) Surface Mount TO-252AA
N-Channel 500V 4A (Tc) 62W (Tc) Surface Mount TO-252AA
N-Channel 500V 4A (Tc) 62W (Tc) Surface Mount TO-252AA
MOSFETs UNIFET2 500V Product overview: FDD5N50NZTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD5N50NZTM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040256-FDD5N50NZTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62W (Tc)
Family Name: FDD5N50NZ
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 440pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): SiHD5N50D-GE3; SiHD5N50D-E3; SiHD5N50DT4-GE3; SiHD5N50DT1-GE3;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET N-CH 500V 4A DPAK
MOSFET, N-CH, 500V, 4A, 150DEG C, 62W ROHS COMPLIANT: YES
MOSFET N-CH 500V 4A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD5N50NZTMCT-ND | 2088-FDD5N50NZTM | 040256-FDD5N50NZTM | FDD5N50NZTM | 54AH8625 | FDD5N50NZTM | FDD5N50NZTM |
| Product Name | Single FETs, MOSFETs | 500V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5N50NZTM | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 500V, 4A, 150Deg C, 62W Rohs Compliant Onsemi | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | SOT3; TO-252 (DPAK); TO-252, (D-Pak) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| MOSFET Operating Mode | Enhancement | ||||||
| Transconductance | 0.0035 kS | ||||||
| PD | 62 milliwatts | 62000 milliwatts | 62000 milliwatts |