onsemi Single FETs, MOSFETs FDD5680

Description
N-Channel 60V 8.5A (Ta) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 60V 8.5A (Ta) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD5680TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD5680TR-ND
Single FETs, MOSFETs FDD5680TR-ND
N-Channel 60V 8.5A (Ta) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA

N-Channel 60V 8.5A (Ta) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD5680CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD5680CT-ND
Single FETs, MOSFETs FDD5680CT-ND
N-Channel 60V 8.5A (Ta) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA

N-Channel 60V 8.5A (Ta) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD5680DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD5680DKR-ND
Single FETs, MOSFETs FDD5680DKR-ND
N-Channel 60V 8.5A (Ta) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA

N-Channel 60V 8.5A (Ta) 2.8W (Ta), 60W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5680 - 015942-FDD5680 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5680
015942-FDD5680
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5680 015942-FDD5680
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015942-FDD5680 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 60W (Tc) Family Name: FDD5680 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 8.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 1835pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 8.5A, 10V Alternative Parts (Cross-Reference): DMNH6021SK3-13; SQD40N06-25L-GE3; SUD50N06-16; SUD50N06-16-E3; Introduction Date: July 24, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015942-FDD5680
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 60W (Tc)
Family Name: FDD5680
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 8.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1835pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8.5A, 10V
Alternative Parts (Cross-Reference): DMNH6021SK3-13; SQD40N06-25L-GE3; SUD50N06-16; SUD50N06-16-E3;
Introduction Date: July 24, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FDD5680
MOSFET Transistor 2088-FDD5680
MOSFETs N-Ch PowerTrench Product overview: FDD5680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD5680 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch PowerTrench Product overview: FDD5680 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD5680 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD5680 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD5680
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD5680
MOSFET N-CH 60V 8.5A TO252

MOSFET N-CH 60V 8.5A TO252

Supplier's Site
Mosfet, 60V, 8.5A, To-252; Channel Type Onsemi - 58K1436 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 60V, 8.5A, To-252; Channel Type Onsemi
58K1436
Mosfet, 60V, 8.5A, To-252; Channel Type Onsemi 58K1436
MOSFET, 60V, 8.5A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET, 60V, 8.5A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:8.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDD5680
MOSFET FDD5680
MOSFET N-Ch PowerTrench

MOSFET N-Ch PowerTrench

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD5680TR-ND 015942-FDD5680 2088-FDD5680 FDD5680 58K1436 FDD5680
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD5680 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, 60V, 8.5A, To-252; Channel Type Onsemi MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252 Reel TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
V(BR)DSS 60 volts
PD 2800 to 60000 milliwatts 60 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data