Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038072-FDD4685TF_SB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8.4A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 5V
Max Input Capacitance: 2380pF @ 20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
MOSFET P-CH 40V DPAK Product overview: FDD4685TF_SB82135 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, DPAK, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD4685TF_SB8213
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038072-FDD4685TF_SB82135 | 285-FDD4685TF_SB82135 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4685TF_SB82135 | 40V DPAK MOSFET Transistor |
| Polarity | P-Channel; P-Channel | P-Channel |