P-Channel 40V 8.4A (Ta), 32A (Tc) 69W (Tc) Surface Mount TO-252AA
P-Channel 40V 8.4A (Ta), 32A (Tc) 69W (Tc) Surface Mount TO-252AA
P-Channel 40V 8.4A (Ta), 32A (Tc) 69W (Tc) Surface Mount TO-252AA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038070-FDD4685
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 69W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 8.4A (Ta), 32A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 27nC @ 5V
Max Input Capacitance: 2380pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 27 mOhm @ 8.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFETs -40V P-Channel PowerTrench MOSFET Product overview: FDD4685 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD4685 can be used for catalog matching and distributor lookup.
MOSFET -40V P-Channel PowerTrench MOSFET
MOSFET P-CH 40V 8.4A/32A DPAK
MOSFET P-CH 40V 8.4A/32A DPAK
P CHANNEL MOSFET, -40V, 8.4mA; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8.4mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
P CHANNEL MOSFET, -40V, 8.4mA, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:8.4mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
MOSFET Transistor, P Channel, 32 A, 40 V, 0.023 ohm, -10 V, -1.6 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD4685TR-ND | 1038070-FDD4685 | 8090893 | 8090893P | 2088-FDD4685 | FDD4685 | FDD4685 | FDD4685 | 15R3424 | 61M6222 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4685 | MOSFETs | MOSFETs | P-Channel -40V MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | P Channel Mosfet, -40V, 8.4Ma; Channel Type Onsemi | Mosfet Transistor, P Channel, 32 A, 40 V, 0.023 Ohm, -10 V, -1.6 V Rohs Compliant Onsemi |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-PAK (TO-252AA) | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | Reel | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3 | TO-3; TO-252 (DPAK) | |
| V(BR)DSS | 40 volts | 40 volts | ||||||||
| PD | 69000 milliwatts | 69 milliwatts | 69000 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |