Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015940-FDD4243
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Family Name: FDD4243
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 6.7A (Ta), 14A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1550pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 44 mOhm @ 6.7A, 10V
Alternative Parts (Cross-Reference): DMP4051LK3Q-13; AOD413; DMP4047SK3-13; DMP4051LK3;
Introduction Date: September 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
P-Channel 40V 6.7A (Ta), 14A (Tc) 42W (Tc) Surface Mount TO-252AA
P-Channel 40V 6.7A (Ta), 14A (Tc) 42W (Tc) Surface Mount TO-252AA
P-Channel 40V 6.7A (Ta), 14A (Tc) 42W (Tc) Surface Mount TO-252AA
MOSFETs 40V P-Channel PowerTrench MOSFET Product overview: FDD4243 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD4243 can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -40V, 6.7A TO-252; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
P CHANNEL MOSFET, -40V, 6.7A TO-252, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:20V; Power Dissipation:3W RoHS Compliant: Yes
MOSFET Transistor, P Channel, 14 A, 40 V, 0.036 ohm, 20 V, -1.6 V RoHS Compliant: Yes
MOSFET 40V P-Channel PowerTrench MOSFET
MOSFET P-CH 40V 6.7A/14A DPAK
POWER FIELD-EFFECT TRANSISTOR, 6
MOSFET P-CH 40V 6.7A/14A DPAK
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015940-FDD4243 | FDD4243DKR-ND | 8090884P | 8090884 | 2088-FDD4243 | 67P3462 | 30M0738 | 61M6220 | FDD4243 | FDD4243 | FDD4243 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD4243 | Single FETs, MOSFETs | MOSFETs | MOSFETs | P-Channel 40V MOSFET Transistor | P Channel Mosfet, -40V, 6.7A To-252; Channel Type Onsemi | P Channel Mosfet, -40V, 6.7A To-252, Full Reel; Channel Type Onsemi | Mosfet Transistor, P Channel, 14 A, 40 V, 0.036 Ohm, 20 V, -1.6 V Rohs Compliant Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | |||||||||
| PD | 42000 milliwatts | 42 milliwatts | 3000 milliwatts | 42000 milliwatts | |||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||||
| Package Type | SOT3; TO-252 (DPAK); D-PAK (TO-252AA) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | Reel | TO-3 | TO-3 | TO-3; TO-252 (DPAK) | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |