The FDD4243 is a 40V P-channel PowerTrench MOSFET in a D-PAK (TO-252) package, designed for use in inverters and power supplies. It has a maximum continuous drain current of -14A and a drain-to-source on-resistance of 44mΩ at -10V gate voltage. The device has a gate-to-source voltage rating of ±20V, a thermal resistance junction-to-case of 3.0°C/W, and operates over a junction temperature range of -55°C to +150°C. It is RoHS compliant.
MOSFET 40V P-Channel Power Trench Mosfet
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD4243-TF085 |
| Product Name | MOSFET |