onsemi N-Channel 500V 2.5A MOSFET Transistor FDD3N50NZ

Description
N-Channel MOSFET 500V, 2.5A, 2.5 Product overview: FDD3N50NZ from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD3N50NZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Channel MOSFET 500V, 2.5A, 2.5 Product overview: FDD3N50NZ from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD3N50NZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 2.5A MOSFET Transistor
285-FDD3N50NZ
N-Channel 500V 2.5A MOSFET Transistor 285-FDD3N50NZ
N-Channel MOSFET 500V, 2.5A, 2.5 Product overview: FDD3N50NZ from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD3N50NZ can be used for catalog matching and distributor lookup.

N-Channel MOSFET 500V, 2.5A, 2.5 Product overview: FDD3N50NZ from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 2.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-FDD3N50NZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N50NZ - 1173757-FDD3N50NZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N50NZ
1173757-FDD3N50NZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N50NZ 1173757-FDD3N50NZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173757-FDD3N50NZ Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173757-FDD3N50NZ
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-FDD3N50NZ 1173757-FDD3N50NZ
Product Name N-Channel 500V 2.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N50NZ
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK56 - BUK7Y12-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 52000 milliamps
View Details
8 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
MOSFETs - 2060069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD18563Q5A 60-V N-Channel NexFET Power MOSFET - CSD18563Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0108 ohms
View Details
7 suppliers