onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N40TM FDD3N40TM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103604-FDD3N40TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: FDD3N40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 225pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): MDD3N40RH; STD3N40K3; STD2NB40T4; Introduction Date: February 25, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103604-FDD3N40TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: FDD3N40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 225pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): MDD3N40RH; STD3N40K3; STD2NB40T4; Introduction Date: February 25, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N40TM - 103604-FDD3N40TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N40TM
103604-FDD3N40TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N40TM 103604-FDD3N40TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103604-FDD3N40TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 30W (Tc) Family Name: FDD3N40 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 225pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V Alternative Parts (Cross-Reference): MDD3N40RH; STD3N40K3; STD2NB40T4; Introduction Date: February 25, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103604-FDD3N40TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: FDD3N40
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 225pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.4 Ohm @ 1A, 10V
Alternative Parts (Cross-Reference): MDD3N40RH; STD3N40K3; STD2NB40T4;
Introduction Date: February 25, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
400V MOSFET Transistor
2088-FDD3N40TM
400V MOSFET Transistor 2088-FDD3N40TM
MOSFETs 400V N-CH MOSFET Product overview: FDD3N40TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3N40TM can be used for catalog matching and distributor lookup.

MOSFETs 400V N-CH MOSFET Product overview: FDD3N40TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD3N40TM can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDD3N40TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3N40TMTR-ND
Single FETs, MOSFETs FDD3N40TMTR-ND
N-Channel 400V 2A (Tc) 30W (Tc) Surface Mount TO-252AA

N-Channel 400V 2A (Tc) 30W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD3N40TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3N40TMCT-ND
Single FETs, MOSFETs FDD3N40TMCT-ND
N-Channel 400V 2A (Tc) 30W (Tc) Surface Mount TO-252AA

N-Channel 400V 2A (Tc) 30W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD3N40TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD3N40TMDKR-ND
Single FETs, MOSFETs FDD3N40TMDKR-ND
N-Channel 400V 2A (Tc) 30W (Tc) Surface Mount TO-252AA

N-Channel 400V 2A (Tc) 30W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 400V N-CH MOSFET

MOSFET 400V N-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD3N40TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD3N40TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD3N40TM
MOSFET N-CH 400V 2A DPAK

MOSFET N-CH 400V 2A DPAK

Supplier's Site
Trans MOSFET N-CH 400V 2A 3-Pin(2+Tab) DPAK T/R - 598-FDD3N40TM - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 400V 2A 3-Pin(2+Tab) DPAK T/R
598-FDD3N40TM
Trans MOSFET N-CH 400V 2A 3-Pin(2+Tab) DPAK T/R 598-FDD3N40TM
Trans MOSFET N-CH 400V 2A 3-Pin(2+Tab) DPAK T/R

Trans MOSFET N-CH 400V 2A 3-Pin(2+Tab) DPAK T/R

Supplier's Site
Mosfet, N Channel, 400V, 2.8Ohm, 2A, To-252-3; Channel Type Onsemi - 84W8851 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 400V, 2.8Ohm, 2A, To-252-3; Channel Type Onsemi
84W8851
Mosfet, N Channel, 400V, 2.8Ohm, 2A, To-252-3; Channel Type Onsemi 84W8851
MOSFET, N CHANNEL, 400V, 2.8OHM, 2A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

MOSFET, N CHANNEL, 400V, 2.8OHM, 2A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site
Mosfet, N To-252 Smd Onsemi - 51AK5922 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N To-252 Smd Onsemi
51AK5922
Mosfet, N To-252 Smd Onsemi 51AK5922
MOSFET, N TO-252 SMD

MOSFET, N TO-252 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 103604-FDD3N40TM 2088-FDD3N40TM FDD3N40TMTR-ND FDD3N40TM FDD3N40TM 598-FDD3N40TM 84W8851 51AK5922
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD3N40TM 400V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 400V 2A 3-Pin(2+Tab) DPAK T/R Mosfet, N Channel, 400V, 2.8Ohm, 2A, To-252-3; Channel Type Onsemi Mosfet, N To-252 Smd Onsemi
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 400 volts 400 volts
PD 30000 milliwatts 30 milliwatts 30000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3
Unlock Full Specs
to access all available technical data