onsemi 20V MOSFET Transistor FDD390N15A

Description
MOSFETs PT5 100/20V NCH Product overview: FDD390N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD390N15A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs PT5 100/20V NCH Product overview: FDD390N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD390N15A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V MOSFET Transistor
2088-FDD390N15A
20V MOSFET Transistor 2088-FDD390N15A
MOSFETs PT5 100/20V NCH Product overview: FDD390N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD390N15A can be used for catalog matching and distributor lookup.

MOSFETs PT5 100/20V NCH Product overview: FDD390N15A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD390N15A can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDD390N15ADKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD390N15ADKR-ND
Single FETs, MOSFETs FDD390N15ADKR-ND
N-Channel 150V 26A (Tc) 63W (Tc) Surface Mount TO-252AA

N-Channel 150V 26A (Tc) 63W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD390N15ACT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD390N15ACT-ND
Single FETs, MOSFETs FDD390N15ACT-ND
N-Channel 150V 26A (Tc) 63W (Tc) Surface Mount TO-252AA

N-Channel 150V 26A (Tc) 63W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD390N15ATR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD390N15ATR-ND
Single FETs, MOSFETs FDD390N15ATR-ND
N-Channel 150V 26A (Tc) 63W (Tc) Surface Mount TO-252AA

N-Channel 150V 26A (Tc) 63W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
MOSFETs - 7605860P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7605860P
MOSFETs 7605860P
MOSFET N-Channel 150V 25A DPAK

MOSFET N-Channel 150V 25A DPAK

Supplier's Site
MOSFETs - 7605860 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7605860
MOSFETs 7605860
MOSFET N-Channel 150V 25A DPAK

MOSFET N-Channel 150V 25A DPAK

Supplier's Site
MOSFETs - 1661705 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1661705
MOSFETs 1661705
MOSFET N-Channel 150V 25A DPAK

MOSFET N-Channel 150V 25A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD390N15A - 125530-FDD390N15A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD390N15A
125530-FDD390N15A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD390N15A 125530-FDD390N15A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 125530-FDD390N15A Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 63W (Tc) Family Name: FDD390N15A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 18.6nC @ 10V Max Input Capacitance: 1285pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): AUIRFR4615TRR; AUIRFR4615TR; AUIRFR4615TRL; Introduction Date: September 07, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125530-FDD390N15A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 63W (Tc)
Family Name: FDD390N15A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18.6nC @ 10V
Max Input Capacitance: 1285pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 26A, 10V
Alternative Parts (Cross-Reference): AUIRFR4615TRR; AUIRFR4615TR; AUIRFR4615TRL;
Introduction Date: September 07, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET PT5 100/20V NCH

MOSFET PT5 100/20V NCH

Buy Now Datasheet
Mosfet, N-Ch, 150V, 26A, To-252-3; Channel Type Onsemi - 46AC0767 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 150V, 26A, To-252-3; Channel Type Onsemi
46AC0767
Mosfet, N-Ch, 150V, 26A, To-252-3; Channel Type Onsemi 46AC0767
MOSFET, N-CH, 150V, 26A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:26A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:63W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 150V, 26A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:26A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:63W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD390N15A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD390N15A
Single FETs, MOSFETs FDD390N15A
MOSFET N-CH 150V 26A DPAK

MOSFET N-CH 150V 26A DPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-FDD390N15A FDD390N15ADKR-ND 7605860P 7605860 125530-FDD390N15A FDD390N15A 46AC0767 FDD390N15A
Product Name 20V MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD390N15A MOSFET Mosfet, N-Ch, 150V, 26A, To-252-3; Channel Type Onsemi Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 63 milliwatts 63000 milliwatts 63000 milliwatts 63000 milliwatts
Package Type Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); TO-252, (D-Pak) TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data