Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015936-FDD2670
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1228pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
N-Channel 200V 3.6A (Ta) 3.2W (Ta), 70W (Tc) Surface Mount TO-252AA
N-Channel 200V 3.6A (Ta) 3.2W (Ta), 70W (Tc) Surface Mount TO-252AA
N-Channel 200V 3.6A (Ta) 3.2W (Ta), 70W (Tc) Surface Mount TO-252AA
MOSFETs N-CH 200V 18A Q-FET Product overview: FDD2670 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 18A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD2670 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 3.6A TO252
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 015936-FDD2670 | FDD2670CT-ND | 2088-FDD2670 | FDD2670 | FDD2670 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD2670 | Single FETs, MOSFETs | 200V 18A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 200 volts | ||||
| PD | 3200 to 70000 milliwatts | 3.2 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |