N-Channel 200V 4.9A (Ta) 42W (Ta) Surface Mount TO-252AA
MOSFET N-CH 200V 4.9A D-PAK Product overview: FDD2612 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 4.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD2612 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038056-FDD2612
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 42W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 4.9A (Ta)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 234pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 720 mOhm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 200V 4.9A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FDD2612-ND | 278-FDD2612 | 1038056-FDD2612 | FDD2612 |
| Product Name | Single FETs, MOSFETs | 200V 4.9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD2612 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| PD | 42000 milliwatts | 42000 milliwatts |