onsemi Single FETs, MOSFETs FDD2570

Description
N-Channel 150V 4.7A (Ta) 3.2W (Ta), 70W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 150V 4.7A (Ta) 3.2W (Ta), 70W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD2570-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD2570-ND
Single FETs, MOSFETs FDD2570-ND
N-Channel 150V 4.7A (Ta) 3.2W (Ta), 70W (Tc) Surface Mount TO-252AA

N-Channel 150V 4.7A (Ta) 3.2W (Ta), 70W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
150V 4.7A TO252 MOSFET Transistor
278-FDD2570
150V 4.7A TO252 MOSFET Transistor 278-FDD2570
MOSFET N-CH 150V 4.7A TO252 Product overview: FDD2570 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD2570 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 4.7A TO252 Product overview: FDD2570 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 4.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 4.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD2570 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD2570 - 1038054-FDD2570 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD2570
1038054-FDD2570
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD2570 1038054-FDD2570
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038054-FDD2570 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.2W (Ta), 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 4.7A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1907pF @ 75V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 80 mOhm @ 4.7A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038054-FDD2570
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.2W (Ta), 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 4.7A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1907pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 80 mOhm @ 4.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD2570 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD2570
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD2570
MOSFET N-CH 150V 4.7A TO252

MOSFET N-CH 150V 4.7A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FDD2570-ND 278-FDD2570 1038054-FDD2570 FDD2570
Product Name Single FETs, MOSFETs 150V 4.7A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD2570 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Bulk SOT3; TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
PD 3200 milliwatts 3200 to 70000 milliwatts
Unlock Full Specs
to access all available technical data