onsemi FETs - Single - FDD20AN06A0 FDD20AN06A0

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173751-FDD20AN06A0 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-252AA Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 90W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 8A, 45A Rds On (Maximum) at Id, Vgs: 20mOhm at 45A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1173751-FDD20AN06A0 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-252AA Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 90W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 8A, 45A Rds On (Maximum) at Id, Vgs: 20mOhm at 45A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - FDD20AN06A0 - 1173751-FDD20AN06A0 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - FDD20AN06A0
1173751-FDD20AN06A0
FETs - Single - FDD20AN06A0 1173751-FDD20AN06A0
Manufacturer: ON Semiconductor Win Source Part Number: 1173751-FDD20AN06A0 Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-252AA Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 90W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 8A, 45A Rds On (Maximum) at Id, Vgs: 20mOhm at 45A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173751-FDD20AN06A0
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-252AA
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 90W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 8A, 45A
Rds On (Maximum) at Id, Vgs: 20mOhm at 45A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 19nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 950pF at 25V

Buy Now
Single FETs, MOSFETs - FDD20AN06A0-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD20AN06A0-ND
Single FETs, MOSFETs FDD20AN06A0-ND
N-Channel 60V 8A (Ta), 45A (Tc) 90W (Tc) Surface Mount TO-252AA

N-Channel 60V 8A (Ta), 45A (Tc) 90W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
60V 45A TO-252 MOSFET Transistor
278-FDD20AN06A0
60V 45A TO-252 MOSFET Transistor 278-FDD20AN06A0
N-Ch MOSFET 60V 45A 20mR TO-252 DPAK Product overview: FDD20AN06A0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD20AN06A0 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 60V 45A 20mR TO-252 DPAK Product overview: FDD20AN06A0 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 45A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 45A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDD20AN06A0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDD20AN06A0 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD20AN06A0
Single FETs, MOSFETs FDD20AN06A0
MOSFET N-CH 60V 8A/45A TO252AA

MOSFET N-CH 60V 8A/45A TO252AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD20AN06A0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD20AN06A0
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD20AN06A0
MOSFET N-CH 60V 8A/45A TO252AA

MOSFET N-CH 60V 8A/45A TO252AA

Supplier's Site
MOSFET N-CH 60V 45A D-PAK - 598-FDD20AN06A0 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 45A D-PAK
598-FDD20AN06A0
MOSFET N-CH 60V 45A D-PAK 598-FDD20AN06A0
MOSFET N-CH 60V 45A D-PAK

MOSFET N-CH 60V 45A D-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1173751-FDD20AN06A0 FDD20AN06A0-ND 278-FDD20AN06A0 FDD20AN06A0 FDD20AN06A0 598-FDD20AN06A0
Product Name FETs - Single - FDD20AN06A0 Single FETs, MOSFETs 60V 45A TO-252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 60V 45A D-PAK
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data