onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD18N20LZ FDD18N20LZ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038050-FDD18N20LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1575pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038050-FDD18N20LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1575pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD18N20LZ - 1038050-FDD18N20LZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD18N20LZ
1038050-FDD18N20LZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD18N20LZ 1038050-FDD18N20LZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038050-FDD18N20LZ Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 89W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1575pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038050-FDD18N20LZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1575pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FDD18N20LZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD18N20LZTR-ND
Single FETs, MOSFETs FDD18N20LZTR-ND
N-Channel 200V 16A (Tc) 89W (Tc) Surface Mount TO-252AA

N-Channel 200V 16A (Tc) 89W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD18N20LZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD18N20LZCT-ND
Single FETs, MOSFETs FDD18N20LZCT-ND
N-Channel 200V 16A (Tc) 89W (Tc) Surface Mount TO-252AA

N-Channel 200V 16A (Tc) 89W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD18N20LZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD18N20LZDKR-ND
Single FETs, MOSFETs FDD18N20LZDKR-ND
N-Channel 200V 16A (Tc) 89W (Tc) Surface Mount TO-252AA

N-Channel 200V 16A (Tc) 89W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V MOSFET Transistor
2088-FDD18N20LZ
N-Channel 200V MOSFET Transistor 2088-FDD18N20LZ
MOSFETs 200V NChannel UniFET Product overview: FDD18N20LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD18N20LZ can be used for catalog matching and distributor lookup.

MOSFETs 200V NChannel UniFET Product overview: FDD18N20LZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD18N20LZ can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8648057P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648057P
MOSFETs 8648057P
MOSFET N-Ch 200V 16A UniFET DPAK

MOSFET N-Ch 200V 16A UniFET DPAK

Supplier's Site
MOSFETs - 8648057 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8648057
MOSFETs 8648057
MOSFET N-Ch 200V 16A UniFET DPAK

MOSFET N-Ch 200V 16A UniFET DPAK

Supplier's Site
MOSFETs - 1663429 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1663429
MOSFETs 1663429
MOSFET N-Ch 200V 16A UniFET DPAK

MOSFET N-Ch 200V 16A UniFET DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V NChannel UniFET

MOSFET 200V NChannel UniFET

Buy Now Datasheet
Single FETs, MOSFETs - FDD18N20LZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDD18N20LZ
Single FETs, MOSFETs FDD18N20LZ
MOSFET N-CH 200V 16A DPAK

MOSFET N-CH 200V 16A DPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 16A, To-252-3; Transistor Polarity Onsemi - 46AC0765 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 16A, To-252-3; Transistor Polarity Onsemi
46AC0765
Mosfet, N-Ch, 200V, 16A, To-252-3; Transistor Polarity Onsemi 46AC0765
MOSFET, N-CH, 200V, 16A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 16A, TO-252-3; Transistor Polarity:N Channel; Continuous Drain Current Id:16A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD18N20LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD18N20LZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD18N20LZ
MOSFET N-CH 200V 16A DPAK

MOSFET N-CH 200V 16A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1038050-FDD18N20LZ FDD18N20LZTR-ND 2088-FDD18N20LZ 8648057P 8648057 FDD18N20LZ FDD18N20LZ 46AC0765 FDD18N20LZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD18N20LZ Single FETs, MOSFETs N-Channel 200V MOSFET Transistor MOSFETs MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 200V, 16A, To-252-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 200 volts 200 volts
PD 89000 milliwatts 89 milliwatts 89000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Reel TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data