onsemi Electronic Surplus - FDD16AN08A0 FDD16AN08A0

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173749-FDD16AN08A0 Series: UltraFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Ta), 50A (Tc) Family Name: FDD16AN08A0 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252AA Channel Type Type: N Drain Source Voltage: 75V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 47nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1874pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 135W (Tc) Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STD45NF75T4; IRFR2307Z; BUK9226-75AT; Introduction Date: May 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173749-FDD16AN08A0 Series: UltraFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Ta), 50A (Tc) Family Name: FDD16AN08A0 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252AA Channel Type Type: N Drain Source Voltage: 75V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 47nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1874pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 135W (Tc) Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STD45NF75T4; IRFR2307Z; BUK9226-75AT; Introduction Date: May 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FDD16AN08A0 - 1173749-FDD16AN08A0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FDD16AN08A0
1173749-FDD16AN08A0
Electronic Surplus - FDD16AN08A0 1173749-FDD16AN08A0
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173749-FDD16AN08A0 Series: UltraFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 9A (Ta), 50A (Tc) Family Name: FDD16AN08A0 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-252AA Channel Type Type: N Drain Source Voltage: 75V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 47nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1874pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 135W (Tc) Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 50A, 10V Alternative Parts (Cross-Reference): STD45NF75T4; IRFR2307Z; BUK9226-75AT; Introduction Date: May 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173749-FDD16AN08A0
Series: UltraFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 9A (Ta), 50A (Tc)
Family Name: FDD16AN08A0
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-252AA
Channel Type Type: N
Drain Source Voltage: 75V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 47nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1874pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 135W (Tc)
Rds On (Maximum) @ Id, Vgs: 16 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): STD45NF75T4; IRFR2307Z; BUK9226-75AT;
Introduction Date: May 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1173749-FDD16AN08A0
Product Name Electronic Surplus - FDD16AN08A0
Unlock Full Specs
to access all available technical data