N-Channel 75V 9A (Ta), 50A (Tc) 135W (Tc) Surface Mount TO-252AA
N-Channel 75V 9A (Ta), 50A (Tc) 135W (Tc) Surface Mount TO-252AA
N-Channel 75V 9A (Ta), 50A (Tc) 135W (Tc) Surface Mount TO-252AA
MOSFETs 75V 50a .16Ohms/VGS=1V Product overview: FDD16AN08A0 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 50a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 50a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD16AN08A0 can be used for catalog matching and distributor lookup.
MOSFET N-CH 75V 9A/50A DPAK
MOSFET N-CH 75V 9A/50A DPAK
POWER FIELD-EFFECT TRANSISTOR, 9
MOSFET Transistor, N Channel, 50 A, 75 V, 13 mohm, 10 V, 4 V RoHS Compliant: Yes
N CHANNEL MOSFET, 75V, 50A TO-252AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:50A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD16AN08A0DKR-ND | 2088-FDD16AN08A0 | FDD16AN08A0 | FDD16AN08A0 | FDD16AN08A0 | 31Y1351 | 94C5748 |
| Product Name | Single FETs, MOSFETs | 75V 50a 1V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet Transistor, N Channel, 50 A, 75 V, 13 Mohm, 10 V, 4 V Rohs Compliant Onsemi | N Channel Mosfet, 75V, 50A To-252Aa, Full Reel; Channel Type Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-3; TO-252 (DPAK) | TO-3 | |
| MOSFET Operating Mode | Enhancement | ||||||
| PD | 135 milliwatts | 135000 milliwatts | |||||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |