onsemi Single FETs, MOSFETs FDD16AN08A0-F085

Description
N-Channel 75V 9A (Ta), 50A (Tc) 135W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 75V 9A (Ta), 50A (Tc) 135W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD16AN08A0-F085TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD16AN08A0-F085TR-ND
Single FETs, MOSFETs FDD16AN08A0-F085TR-ND
N-Channel 75V 9A (Ta), 50A (Tc) 135W (Tc) Surface Mount TO-252AA

N-Channel 75V 9A (Ta), 50A (Tc) 135W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD16AN08A0-F085 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD16AN08A0-F085
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD16AN08A0-F085
MOSFET N-CH 75V 9A/50A TO252AA

MOSFET N-CH 75V 9A/50A TO252AA

Supplier's Site
MOSFET Trans N-Ch 75V 9A

MOSFET Trans N-Ch 75V 9A

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD16AN08A0-F085TR-ND FDD16AN08A0-F085 FDD16AN08A0-F085
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details