onsemi Single FETs, MOSFETs FDD1600N10ALZ

Description
N-Channel 100V 6.8A (Tc) 14.9W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 100V 6.8A (Tc) 14.9W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FDD1600N10ALZTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD1600N10ALZTR-ND
Single FETs, MOSFETs FDD1600N10ALZTR-ND
N-Channel 100V 6.8A (Tc) 14.9W (Tc) Surface Mount TO-252AA

N-Channel 100V 6.8A (Tc) 14.9W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD1600N10ALZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD1600N10ALZCT-ND
Single FETs, MOSFETs FDD1600N10ALZCT-ND
N-Channel 100V 6.8A (Tc) 14.9W (Tc) Surface Mount TO-252AA

N-Channel 100V 6.8A (Tc) 14.9W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FDD1600N10ALZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDD1600N10ALZDKR-ND
Single FETs, MOSFETs FDD1600N10ALZDKR-ND
N-Channel 100V 6.8A (Tc) 14.9W (Tc) Surface Mount TO-252AA

N-Channel 100V 6.8A (Tc) 14.9W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD1600N10ALZ - 1038047-FDD1600N10ALZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD1600N10ALZ
1038047-FDD1600N10ALZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD1600N10ALZ 1038047-FDD1600N10ALZ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038047-FDD1600N10AL Z Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 14.9W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.8A (Tc) Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 3.61nC @ 10V Max Input Capacitance: 225pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 3.4A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038047-FDD1600N10ALZ
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 14.9W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.8A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 3.61nC @ 10V
Max Input Capacitance: 225pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 3.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Zener 100V 150MOHM MOSFET Transistor
2088-FDD1600N10ALZ
Zener 100V 150MOHM MOSFET Transistor 2088-FDD1600N10ALZ
MOSFETs PT5 100V LL ZENER 150MOHM GRN COMPOUND Product overview: FDD1600N10ALZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 150MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 100V, 150MOHM, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD1600N10ALZ can be used for catalog matching and distributor lookup.

MOSFETs PT5 100V LL ZENER 150MOHM GRN COMPOUND Product overview: FDD1600N10ALZ from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 150MOHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 100V, 150MOHM, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD1600N10ALZ can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N-Ch, 100V, 6.8A, To-252-3; Channel Type Onsemi - 46AC0764 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 6.8A, To-252-3; Channel Type Onsemi
46AC0764
Mosfet, N-Ch, 100V, 6.8A, To-252-3; Channel Type Onsemi 46AC0764
MOSFET, N-CH, 100V, 6.8A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:14.9W; No. of Pins:3PinsRoHS Compliant: Yes

MOSFET, N-CH, 100V, 6.8A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.8A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; Power Dissipation:14.9W; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDD1600N10ALZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDD1600N10ALZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDD1600N10ALZ
MOSFET N-CH 100V 6.8A TO252

MOSFET N-CH 100V 6.8A TO252

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PT5 100V LL ZENER 150MOHM GRN COMPOUND

MOSFET PT5 100V LL ZENER 150MOHM GRN COMPOUND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FDD1600N10ALZTR-ND 1038047-FDD1600N10ALZ 2088-FDD1600N10ALZ 46AC0764 FDD1600N10ALZ FDD1600N10ALZ
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD1600N10ALZ Zener 100V 150MOHM MOSFET Transistor Mosfet, N-Ch, 100V, 6.8A, To-252-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252, (D-Pak) Reel TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 100 volts
PD 14900 milliwatts 14.9 milliwatts 14900 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data