MOSFET N-CH 60V 9.5A/50A TO252AA
MOSFET N-CH 60V 9.5A/50A TO252AA
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FDD14AN06LA0-F085 | FDD14AN06LA0-F085 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Polarity | N-Channel; N-Channel | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |